EN
  • EN
  • DE

JANTX1N6842U3

Part No JANTX1N6842U3
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY DIODE / Diode Schottky 60 V 10A Surface Mount U3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 60 V
Capacitance @ Vr, F 400pF @ 5V, 1MHz
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package U3
Operating Temperature - Junction -65°C ~ 150°C
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1203487-JANTX1N6842U3
Ultra Librarian 3D Model Ultra Librarian JANTX1N6842U3 CAD Model

Description

Introducing the JANTX1N6842U3 from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the JANTX1N6842U3, a robust and reliable Schottky diode designed to meet the stringent requirements of high-reliability applications. This device is part of Microchip's extensive range of semiconductor products, engineered to provide optimal performance in the most demanding environments.

Key Features

  • Voltage Rating: The JANTX1N6842U3 is characterized by its forward voltage drop and reverse voltage rating, making it suitable for applications that require efficient power management and protection against reverse voltage transients.
  • High-Temperature Operation: With an operating temperature range that ensures stability and performance even under extreme conditions, this Schottky diode is designed to withstand the thermal challenges of aerospace and military applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, reducing power losses and improving efficiency in circuits where it is deployed.
  • Fast Switching Capability: The JANTX1N6842U3 offers fast switching speeds, which is essential for high-frequency applications and for minimizing switching losses.
  • Rugged Construction: Built to handle tough environments, this diode is encapsulated in a durable package that provides resistance to mechanical stress and environmental factors such as radiation and chemical exposure.

Applications

The JANTX1N6842U3 is ideally suited for a variety of high-reliability applications, including:

  • Power supply and conversion systems
  • Switching power supplies
  • Motor control circuits
  • Aerospace and defense electronics
  • High-frequency RF and microwave circuits

Quality and Reliability

The JANTX1N6842U3 meets the rigorous standards of the Joint Army-Navy Specifications (JAN), ensuring top-tier quality and reliability. It is designed to deliver consistent performance, backed by Microchip Technology's commitment to excellence in engineering and manufacturing. Whether for mission-critical military hardware or advanced aerospace systems, this Schottky diode stands as a testament to Microchip's dedication to providing components that industry professionals can trust.

Choose the JANTX1N6842U3 for your high-reliability applications and benefit from the performance and dependability that Microchip Technology is renowned for.

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess