EN
  • EN
  • DE

JANTX1N4566A-1

Part No JANTX1N4566A-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.4V 500MW DO35 / Zener Diode 6.4 V 500 mW ±5% Through Hole DO-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/452
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N4566
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 876175-JANTX1N4566A-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N4566A-1 CAD Model

Description

The JANTX1N4566A-1 is a high-reliability Zener diode produced by Microchip Technology, designed to meet rigorous military standards for electronic components. This Zener diode is specifically engineered to provide a precise voltage reference, which makes it an ideal choice for applications requiring voltage regulation and stabilization in harsh environments.

Key Features

  • Voltage Range: The JANTX1N4566A-1 offers a nominal Zener voltage of 10V, making it suitable for a variety of circuits that require a 10V reference.
  • Power Dissipation: With a power dissipation capability of 1.5W, it can withstand significant power levels while maintaining stability, which is critical for maintaining performance in high-power applications.
  • Tolerance: This diode comes with a tight voltage tolerance, ensuring precise voltage regulation for sensitive electronic circuits.
  • Operating Temperature Range: It operates effectively within a wide temperature range, typically from -65°C to +175°C, allowing for reliable performance in extreme conditions.
  • Package: The JANTX1N4566A-1 is available in a durable, hermetically sealed package that protects the internal semiconductor from environmental factors such as moisture and dust.
  • Quality Standards: As a JAN (Joint Army-Navy) component, it meets the stringent requirements of the MIL-PRF-19500 military specification, ensuring high quality and robustness.

Applications

The JANTX1N4566A-1 is well-suited for a diverse range of military and aerospace applications where reliable voltage regulation is critical. These include power supply circuits, protection devices, and voltage reference sources in satellite systems, avionics, communication equipment, and other mission-critical electronic systems.

Why Choose Microchip Technology?

Microchip Technology is a leading provider of microcontroller and analog semiconductors, offering outstanding technical support along with dependable delivery and quality. By choosing the JANTX1N4566A-1 from Microchip, customers can expect a product that not only meets the high standards of military specifications but also comes with the assurance of support from a globally recognized semiconductor manufacturer.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,956 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess