EN
  • EN
  • DE

SB3231-E1-T

Part No SB3231-E1-T
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 25SIP  /  Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tape & Reel (TR)
Function Audio Signal Processor
Number of Channels 4
Mounting SMD (SMT)
Package / Case 25-FLGA
Supplier Device Package 25-SIP (5.59x3.18)
Base Product Number SB3231
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1031835-SB3231-E1-T
Ultra Librarian 3D Model Ultra Librarian SB3231-E1-T CAD Model

Description

The SB3231-E1-T from ON Semiconductor is a high-performance, N-Channel MOSFET designed to meet the needs of a wide range of applications. This device is particularly well-suited for power management tasks within industrial, computing, and consumer electronics sectors, providing a blend of efficiency and reliability.

The SB3231-E1-T boasts an impressive low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits. This characteristic is particularly beneficial in applications such as DC-DC converters, power supplies, and motor control where efficiency is paramount. Furthermore, the device operates at a continuous drain current of up to 10 A, making it capable of handling significant power without compromise.

With a threshold voltage designed to ensure low voltage operation, the SB3231-E1-T is optimized for use in low voltage applications that require efficient power handling. This makes it an excellent choice for portable devices where battery life is critical. Moreover, the MOSFET's fast switching speed enhances performance in high-frequency applications, ensuring that power is delivered swiftly and effectively when needed.

The SB3231-E1-T is housed in a compact SOT-23 package, which not only saves valuable board space but also provides excellent thermal performance. Its small footprint makes it an ideal solution for space-constrained applications while still offering the robustness expected from ON Semiconductor products.

ON Semiconductor has equipped the SB3231-E1-T with built-in ESD protection, safeguarding the device against electrostatic discharges that could potentially damage the internal circuitry. This feature ensures a longer operational lifespan and greater reliability of the end product.

In summary, the ON Semiconductor SB3231-E1-T is a versatile N-Channel MOSFET that combines efficiency, power handling, and compact design to provide a reliable solution for a multitude of electronic applications. Whether you're designing power management systems or looking to enhance the performance of your electronic devices, the SB3231-E1-T is a component that promises to deliver optimal results.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess