EN
  • EN
  • DE

JANS1N4107-1

Part No JANS1N4107-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Zener Diode 13 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922293-JANS1N4107-1
Ultra Librarian 3D Model Ultra Librarian JANS1N4107-1 CAD Model

Description

Overview of Product JANS1N4107-1

The JANS1N4107-1 is a robust and reliable Zener voltage regulator diode designed and manufactured by Microchip Technology. This high-quality electronic component is specifically engineered to meet the stringent requirements of aerospace applications. It is a part of Microchip's extensive range of radiation-hardened products, offering unparalleled performance and durability in challenging environments.

Key Features

  • Zener Voltage Regulation: This diode provides a stable Zener voltage, making it ideal for voltage regulation tasks. It ensures a consistent output even under varying load conditions.
  • Radiation Hardened: The JANS1N4107-1 is designed to withstand high levels of radiation, ensuring reliable operation in space and other radiation-prone environments.
  • High Reliability: With its robust construction and adherence to military standards, this product is built for mission-critical applications where failure is not an option.
  • Wide Operating Temperature Range: It can operate efficiently across a broad temperature range, making it suitable for use in extreme conditions.

Applications

The JANS1N4107-1 is ideal for power supply and regulation circuits in satellite systems, space exploration vehicles, and military hardware where consistent performance is essential. Its radiation-hardened design also makes it a perfect choice for nuclear power plant controls and other high-radiation industrial applications.

Product Specifications

Parameter Value
Nominal Zener Voltage 12V
Test Current 28.8 mA
Package DO-41
Operating Temperature Range -65°C to +175°C

With its combination of radiation tolerance, reliability, and performance, the JANS1N4107-1 from Microchip Technology is an excellent choice for demanding applications that require a high level of precision and durability. Its proven track record in aerospace and defense industries is a testament to its capabilities and the trust professionals place in this product.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess