EN
  • EN
  • DE

JAN1N3030BUR-1

Part No JAN1N3030BUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 1W DO213AB / Zener Diode 27 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/115
Package Bulk
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Base Product Number 1N3030
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-16510,1086-16510-MIL
Standard Package 1
Win Source Part Number 1222297-JAN1N3030BUR-1
Ultra Librarian 3D Model Ultra Librarian JAN1N3030BUR-1 CAD Model

Description

Microchip Technology's JAN1N3030BUR-1 Diode

The JAN1N3030BUR-1 from Microchip Technology is a robust and reliable diode designed to meet the stringent requirements of various electronic applications. This component is a testament to Microchip's commitment to providing high-quality and durable electronic parts that cater to the needs of the aerospace, military, and other high-reliability industries.

Key Features

  • High Voltage Tolerance: The diode is capable of withstanding high reverse voltages, making it suitable for applications that experience large voltage swings.
  • Low Forward Voltage Drop: It ensures efficient operation with a minimal loss of power, which is crucial in power-sensitive circuits.
  • Robust Construction: Designed to perform reliably in harsh environments, the JAN1N3030BUR-1 can endure extreme temperatures and resist mechanical stress.
  • Hermetically Sealed: The device's hermetic seal protects it from moisture and contaminants, ensuring long-term stability and performance.
  • Quality Standards: It meets the Joint Army/Navy (JAN) quality level, which signifies that it has passed rigorous testing for military and aerospace applications.

Applications

The JAN1N3030BUR-1 is versatile and can be used in a wide range of applications. Its high reliability makes it an ideal choice for:

  • Power supply circuits
  • Voltage regulation modules
  • Protection circuits in aerospace and military equipment
  • High-reliability commercial systems

Technical Specifications

Microchip's JAN1N3030BUR-1 is characterized by its technical prowess, which includes:

  • Reverse Voltage: Up to several hundred volts
  • Forward Current: Rated for moderate to high current levels
  • Operating Temperature Range: Suitable for extreme environmental conditions
  • Package: Available in a user-friendly package that facilitates easy mounting and integration into various circuit designs

With the JAN1N3030BUR-1, designers and engineers can trust in a component that delivers consistent performance and resilience, backed by the reputation of Microchip Technology, a leader in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Micro Commercial Co
Interface
Lowest to $0.1596
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess