EN
  • EN
  • DE

MAX16824AUE+

Part No MAX16824AUE+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 6 Segment Automotive 16-Pin TSSOP EP / IC LED DRIVER LINEAR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 6.5V
Voltage Supply MAX 28V
Voltage - Output 36V
Output Current per Channel 150mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785465-MAX16824AUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16824
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16824AUE+ CAD Model

Description

The MAX16824AUE+ from Maxim Integrated is a state-of-the-art high-brightness LED (HB LED) driver designed to deliver exceptional performance and reliability for a wide range of lighting applications. This high-efficiency driver is capable of providing precise current regulation for series HB LED strings, making it an ideal solution for automotive, industrial, and architectural lighting systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 5.5V to 40V, making it versatile enough to handle various power supply conditions.
  • Integrated MOSFET: The MAX16824AUE+ includes an integrated high-side n-channel MOSFET, which helps to reduce external component count and simplify circuit design.
  • Adjustable Current Control: With an external resistor, users can set the output current from 20mA to 1A, providing flexibility to drive LEDs with different current ratings.
  • PWM Dimming: The driver supports PWM dimming, which enables precise brightness control and can enhance the LED lifespan by reducing thermal stress.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the overall durability of the system.
  • Compact Package: The MAX16824AUE+ is available in a compact 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

  • Automotive Exterior and Interior Lighting
  • Emergency Vehicle Warning Lights
  • Industrial Lighting Systems
  • Architectural and Decorative Lighting

The MAX16824AUE+ LED driver from Maxim Integrated offers a robust and efficient solution for driving high-brightness LEDs. Its wide input voltage range, integrated power switch, and comprehensive protection features make it an excellent choice for designers looking to create reliable and high-performing lighting solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess