Products specifications Report Issue?

Win Source Part Number WS1202285-JAN1N1206A
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series Military, MIL-PRF-19500/260
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.35 V @ 38 A
Ultra Librarian 3D Model Ultra Librarian JAN1N1206A CAD Model

Description

Product Overview: JAN1N1206A from Microchip Technology

The JAN1N1206A is a robust and reliable semiconductor device designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is a silicon carbide (SiC) diode, specifically crafted to meet the stringent requirements of high-efficiency and high-reliability applications.

Key Features:

  • High-Temperature Operation: The JAN1N1206A is capable of operating at high temperatures, making it suitable for military and aerospace applications where components are exposed to extreme conditions.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which contributes to reduced power loss and improved system efficiency, particularly important in power conversion systems.
  • Rugged Design: Designed to withstand harsh environments, the JAN1N1206A is built to be rugged and durable, ensuring a long operational life even under strenuous conditions.
  • High Surge Current Capability: It can handle high surge currents, which is essential for protecting circuits against sudden spikes in voltage or current.

Applications:

The JAN1N1206A is ideally suited for a variety of high-demand applications, including:

  • Power supply circuits in military and aerospace industries.
  • High-frequency and high-efficiency inverters.
  • Switching power supplies where efficiency is critical.
  • Any application requiring robust and reliable power management.

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The JAN1N1206A is no exception, as it meets the stringent Joint Army/Navy (JAN) specifications, which are part of the MIL-PRF-19500 military standards. This ensures that the product is of the highest reliability and is suitable for use in mission-critical systems where failure is not an option.

Whether you're designing power systems for defense, aerospace, or other industries that demand the highest level of performance and reliability, the JAN1N1206A from Microchip Technology is an excellent choice that won't disappoint.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention