EN
  • EN
  • DE

IS1681SM-202

Part No IS1681SM-202
Manufacturer Microchip Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168776-IS1681SM-202
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS1681SM-202 CAD Model

Description

Microchip Technology IS1681SM-202 Bluetooth Audio SoC

The IS1681SM-202 is a high-performance, single-chip solution from Microchip Technology, designed to cater to the growing demand for advanced wireless audio applications. This System-on-Chip (SoC) integrates a powerful Bluetooth 5.0 core, providing robust connectivity and enhanced data rates, making it ideal for a wide range of audio devices such as wireless speakers, headphones, and home entertainment systems.

Key Features:

  • Bluetooth 5.0: Offers the latest Bluetooth technology with improved speed, range, and broadcasting capacity.
  • Audio Performance: Delivers high-quality audio performance with support for advanced codecs such as AAC, SBC, and aptX, ensuring a superior listening experience.
  • Integrated DSP: Features an on-board digital signal processor (DSP) for audio signal enhancement and active noise cancellation capabilities.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in portable devices.
  • Customizable: Provides a flexible platform with programmable DSP and MCU, enabling customization for specific product needs.

Applications:

The IS1681SM-202 is versatile and can be used in various audio applications, including:

  • Wireless Stereo Headphones
  • Bluetooth Speakers
  • Sound Bars
  • Home Theater Systems
  • Portable Audio Devices

Technical Specifications:

  • Bluetooth Version: 5.0
  • Supply Voltage: 1.8V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: QFN
  • Dimensions: Compact footprint for space-constrained applications

Microchip Technology's IS1681SM-202 is engineered to provide a seamless and immersive audio experience. Its robust feature set and flexibility make it a top choice for designers looking to create cutting-edge wireless audio solutions.

You May Also Be Interested in

GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
TE Connectivity
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
TA-I
Lowest to $0.1194
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 836 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess