EN
  • EN
  • DE

HCF4051BT

Part No HCF4051BT
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218637-HCF4051BT
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4051BT CAD Model

Description

STMicroelectronics HCF4051BT: An Overview

The HCF4051BT is a versatile single 8-channel multiplexer/demultiplexer IC from the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed to be used in a wide range of applications, from analog multiplexing and demultiplexing to digital signal routing. It is part of the HCF4000 family, which is well-known for its robustness and reliability in various electronic circuits.

Key Features

  • Wide Voltage Range: The HCF4051BT operates over a broad voltage range from 2V to 10V, making it suitable for many applications, including battery-operated devices.
  • Low Power Consumption: With its CMOS technology, the device ensures low power dissipation which is crucial for power-sensitive designs.
  • High Noise Immunity: The high noise immunity of the HCF4051BT is a testament to STMicroelectronics' commitment to producing components that perform reliably under various conditions.
  • High-Speed Operation: It offers high-speed (tPD = 80ns at VDD = 10V) which is essential for applications requiring rapid switching.
  • Bi-directional Signal Path: The multiplexer/demultiplexer allows bi-directional signal flow, providing flexibility in signal routing.

Applications

The HCF4051BT is adept at handling both analog and digital signals, making it a perfect choice for:

  • Analog signal multiplexing/demultiplexing
  • Signal gating
  • Data routing
  • Communication systems
  • Function generation
  • Industrial control systems

Package and Quality

This IC is available in a surface-mount SO-16 package, which is compact and suitable for automated assembly processes. The product meets the stringent quality standards set by STMicroelectronics, ensuring high reliability and performance.

Conclusion

Whether you are designing a complex communication system or a simple data routing application, the HCF4051BT offers a high degree of functionality and flexibility. Its wide voltage range, low power consumption, and high-speed operation make it an excellent choice for designers looking for a multiplexer/demultiplexer that can handle both analog and digital signals with ease. STMicroelectronics' reputation for quality and performance is well represented in this versatile and reliable component.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
TE Connectivity
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,844 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess