EN
  • EN
  • DE

HD74HC365

Part No HD74HC365
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1220662-HD74HC365
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC365 CAD Model

Description

The HD74HC365 is a high-speed CMOS hex buffer/driver with 3-state outputs manufactured by Hitachi. It is designed to provide non-inverting buffering capabilities, suitable for driving highly capacitive loads or transmission lines. The 3-state outputs allow multiple devices to share a common bus, enhancing system flexibility.

Applications:

  • Memory address decoding: Used to isolate and drive memory address lines.
  • Data bus buffering: Strengthens and isolates data signals on a bus.
  • Peripheral selection: Enables communication with specific peripheral devices by enabling or disabling their outputs.
  • Clock drivers: Buffers clock signals for distribution throughout a system.
  • Line drivers: Drives signals over long distances.

Features:

  • High-speed operation: CMOS technology enables fast switching speeds.
  • Low power consumption: CMOS design minimizes power dissipation.
  • Wide operating voltage range: Operates from 2V to 6V.
  • 3-state outputs: Outputs can be high, low, or high-impedance.
  • High output drive capability: Drives capacitive loads effectively.
  • Non-inverting outputs: Signal polarity is preserved.

Benefits:

  • Improved system performance: Faster switching speeds contribute to improved system speed.
  • Reduced power consumption: Minimizes power requirements and heat generation.
  • Bus compatibility: 3-state outputs allow easy integration into bus-oriented systems.
  • Increased system reliability: High output drive ensures robust signal transmission.
  • Simplified circuit design: Integrated hex buffer/driver reduces component count.

Additional Details:

The HD74HC365 typically comes in a 16-pin DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. The enable inputs control the output state. When the enable input is high, the output is in the high-impedance state. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Mingtek
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess