EN
  • EN
  • DE

ICE27C010-45DC

Part No ICE27C010-45DC
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011769-ICE27C010-45DC
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICE27C010-45DC CAD Model

Description

The ICE27C010-45DC is a high-performance, 1 Megabit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device is well-suited for applications that require storage of large amounts of data or code, such as embedded systems, microcontroller-based applications, and various types of computing machinery.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 45ns, providing swift read operations that enhance the performance of the system it's integrated into.
  • Single +5V Power Supply: Simplifies the power design of the system, making it more efficient and cost-effective.
  • Low Power Consumption: Features CMOS technology that ensures low power dissipation.
  • Extended Temperature Range: Designed to operate reliably across a wide temperature range, making it suitable for industrial and automotive applications.
  • Package Type: Packaged in a 32-pin DIP (Dual In-line Package), providing ease of handling and integration into various circuit boards.
  • Programmable Chip: Can be electrically erased and reprogrammed, allowing for updates and changes to the stored data without the need for replacement.
  • JEDEC Standard: Conforms to JEDEC standards for EPROM devices, ensuring compatibility and reliability.

Applications

The ICE27C010-45DC is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • High-end consumer electronics
  • Medical devices
  • Embedded microcontroller applications

With its robust design and reliable performance, the ICE27C010-45DC is an excellent choice for designers and engineers looking for a dependable storage solution that can withstand the demands of high-performance and critical systems.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess