EN
  • EN
  • DE

MC12179DR2

Part No MC12179DR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076661-MC12179DR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC12179DR2 CAD Model

Description

The ON Semiconductor MC12179DR2 is a high-performance, low-power voltage-controlled oscillator (VCO) designed for use in a wide range of electronic applications. This versatile component is an essential building block for systems requiring precise frequency control, such as telecommunications, RF signal generation, and phase-locked loop (PLL) circuits.

Key Features

  • Frequency Range: The MC12179DR2 offers a broad frequency range, making it suitable for various applications that require different operating frequencies.
  • Low Power Consumption: With its low power design, this VCO is ideal for battery-powered devices and other applications where power efficiency is critical.
  • High Stability: The device provides excellent frequency stability, ensuring consistent performance over a range of temperatures and operating conditions.
  • Compact Package: The MC12179DR2 comes in a compact surface-mount package, allowing for easy integration into space-constrained designs.

Applications

The MC12179DR2 is well-suited for a variety of applications, including:

  • Wireless communication systems
  • Signal synthesis and processing
  • Test and measurement equipment
  • PLL circuits in consumer and industrial electronics

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.7V to 5.5V
Operating Temperature Range -40°C to +85°C
Package Type SOIC-8
Frequency Range Varies with external components

Ordering Information

The MC12179DR2 is available for order under the ON Semiconductor brand. For detailed ordering and shipping information, please consult the manufacturer's datasheet or contact an authorized distributor.

Please note that the MC12179DR2 is subject to specific handling precautions and operational guidelines as outlined in the ON Semiconductor datasheet, which should be reviewed to ensure optimal performance and longevity of the product.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess