EN
  • EN
  • DE

HV9861ALG-G

Part No HV9861ALG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 165MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 15V
Maximum Supply Voltage 450V
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1044356-HV9861ALG-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HV9861ALG-G CAD Model

Description

Microchip Technology's HV9861ALG-G LED Driver IC

The HV9861ALG-G is a state-of-the-art LED driver integrated circuit (IC) from Microchip Technology, designed to deliver precision and efficiency for a wide range of LED lighting applications. This innovative driver IC is specifically engineered to enhance the performance and reliability of LED systems, making it an ideal choice for both professional and consumer lighting products.

Key Features:

  • Patented Average-Mode Constant Current Control: The HV9861ALG-G operates without the need for an opto-isolator or secondary feedback circuitry. This unique feature simplifies the design process and improves reliability by eliminating common failure points associated with traditional LED drivers.
  • High Efficiency: With its high-voltage capabilities and efficient design, the HV9861ALG-G maximizes power conservation, leading to energy savings and reduced heat generation.
  • Wide Input Voltage Range: The driver IC is versatile and can handle a broad range of input voltages, making it suitable for various applications and global markets.
  • PWM Dimming Capability: Users can easily adjust the brightness of their LED lighting to create the perfect ambience for any setting, thanks to the pulse-width modulation (PWM) dimming feature.
  • Fault Protection: The HV9861ALG-G is equipped with multiple protection features including over-temperature, over-voltage, and short-circuit protection, ensuring a long operational life and safe usage.

Applications:

The versatility of the HV9861ALG-G makes it suitable for a variety of LED lighting applications, including but not limited to:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Portable and emergency lighting
  • Signage and backlighting

As a product of Microchip Technology, a leader in microcontroller and analog semiconductors, the HV9861ALG-G is backed by a robust support network and the assurance of high-quality manufacturing standards. Whether you are developing an innovative lighting solution or upgrading existing fixtures, the HV9861ALG-G offers a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
95+ $1.2794 $121.5430
145+ $1.2353 $179.1185
205+ $1.1471 $235.1555
265+ $1.1029 $292.2685
330+ $1.0588 $349.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess