EN
  • EN
  • DE

HV830LG-G

Part No HV830LG-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER 75KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features EL Lamp Driver Controller 55kHz ~ 75kHz No 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name HV830
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HV830LG-GTR, HV830LG-G-ND, HV830LG-GCT, HV830LG-GDKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920662-HV830LG-G
Ultra Librarian 3D Model Ultra Librarian HV830LG-G CAD Model

Description

The HV830LG-G by Microchip Technology is a high-performance, low-power device designed for a wide range of applications. This product is part of Microchip's portfolio of mixed-signal, linear, and interface devices, which are renowned for their reliability and cutting-edge technology. The HV830LG-G is specifically engineered to meet the needs of advanced electronic systems, providing efficient operation and a robust feature set.

Key Features

  • High Voltage Capability: The HV830LG-G is capable of handling high voltage operations, making it suitable for applications that require a durable and reliable high voltage source.
  • Low Power Consumption: Designed with energy efficiency in mind, this device ensures minimal power wastage, which is crucial for battery-operated devices and energy-sensitive projects.
  • Compact Design: With its small footprint, the HV830LG-G easily integrates into space-constrained applications, providing powerful performance without occupying excessive board space.
  • Versatility: The device is versatile and can be used in a variety of applications, including but not limited to, automotive, industrial, and consumer electronics.
  • Robust Performance: Microchip Technology's commitment to quality means that the HV830LG-G is designed to deliver consistent performance even under challenging conditions.

Applications

The HV830LG-G is adept at serving multiple sectors due to its adaptability and high voltage capabilities. It is particularly well-suited for:

  • LED lighting systems
  • Power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Portable and wearable technology

Technical Specifications

For technical enthusiasts and professionals, the HV830LG-G comes with a detailed datasheet that includes electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate seamless integration into your projects.

Quality and Support

Microchip Technology provides comprehensive technical support and documentation for the HV830LG-G. Customers can also take advantage of Microchip's customer service and design support to ensure successful implementation of their solutions.

Whether you're developing cutting-edge technology or looking for a reliable component for your existing systems, the HV830LG-G from Microchip Technology is a choice that promises performance, efficiency, and versatility.

You May Also Be Interested in

NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Maxim Integrated
Lowest to $1.3456
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess