EN
  • EN
  • DE

2708119

Part No 2708119
Manufacturer Phoenix Contact
Catalog D - Sub, D - Shaped Connectors - Adapters
Description DSUB GENDER CHANGER DB9F DB9F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Gender Changer
Convert To (Adapter End) D-Sub, 9 Pin Female
Convert From (Adapter End) D-Sub, 9 Pin Female
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Features Terminal Block
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623901-2708119
Ultra Librarian 3D Model Ultra Librarian 2708119 CAD Model

Description

N

You May Also Be Interested in

Cinch Connectivity Solutions
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us
HARTING
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
HARTING
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
Phoenix Contact
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
TE Connectivity
CONN DSUB ADAPTER HD15F HD15M
Need more? Email Us
Amphenol CONEC
DSUB GENDER CHANGER DB25F DB25F
Need more? Email Us
NorComp Inc.
DSUB GENDER CHANGER HD62F HD62F
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess