EN
  • EN
  • DE

2305681-1

Part No 2305681-1
Manufacturer TE Connectivity
Catalog Tools - Crimpers, Applicators, Presses
Description CERTI-CRIMP II SAHT ASSEMBLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Tool Method Manual
Tool Type Hand Crimper
For Use With/Related Products Rectangular Contacts
Wire Gauge or Range - AWG 22-28 AWG
Wire Gauge or Range - mm2 0.09 ~ 0.38mm²
Ratcheting No Ratchet
Wire Entry Location Side Entry
Ultra Librarian 3D Model Ultra Librarian 2305681-1 CAD Model

Description

NULL

You May Also Be Interested in

TE Application Tooling
Power Crimper Tool for Pin and Socket Type HD and CE Style Solid Contacts
Need more? Email Us
Cinch Connectivity Solutions
TOOL HAND CRIMPER 18-22/24-30AWG
Need more? Email Us
Astro Tool Corp
TOOL HAND CRIMPER SIZE 20 SIDE
Need more? Email Us
Hirose Electric Co Ltd
TOOL HAND CRIMPER CIRC CONN SIDE
Need more? Email Us
NorComp Inc.
TOOL HAND CRIMPER 26-30AWG SIDE
Need more? Email Us
Cinch Connectivity Solutions
TOOL HAND CRIMPER 10-22AWG SIDE
Need more? Email Us
Panduit Corp
TOOL HAND CRIMPER 2-4AWG SIDE
Need more? Email Us
Hirose Electric Co Ltd
TOOL HAND CRIMPER 14-16AWG SIDE
Need more? Email Us
Molex, LLC
HAND TOOL FOR CTX50 - MINI50
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess