EN
  • EN
  • DE

HV5812WG-G

Part No HV5812WG-G
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DISPLAY DVR 20CH 80V 28SOIC / VFD Driver 5.5V 28-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Display Type Vacuum Fluorescent (VF)
Interface Serial
Operating Supply Current 100μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 776253-HV5812WG-G
Popularity Medium
Supply and Demand Status Limited
Family Name HV5812WG-G
Introduction Date February 06, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HV5812WG-G CAD Model

Description

Microchip Technology's HV5812WG-G High-Voltage Serial-to-Parallel Converter

The HV5812WG-G, manufactured by Microchip Technology, is a robust integrated circuit designed to interface low-voltage digital signals with high-voltage drive applications. This high-voltage serial-to-parallel converter is particularly suitable for driving vacuum fluorescent displays (VFDs), as well as other applications requiring high-voltage switching, such as industrial control systems, medical equipment, and automotive displays.

Constructed with a 20-channel output, the HV5812WG-G is capable of operating with an output voltage up to 80V and an output current of 45mA per channel, making it an ideal choice for managing multiple high-voltage lines. Its serial input data is clocked into the device's internal shift register on the rising edge of the serial clock input (CLK). The data is then latched into an internal storage register on a low-to-high transition of the storage register clock (LE).

The HV5812WG-G stands out with its CMOS technology, which ensures low power consumption while maintaining high data integrity during communication. Additionally, it features an output pull-down resistor to ensure that outputs are off at power-up, a safety feature that is critical in preventing unintended activation of connected devices.

Reliability is a key aspect of the HV5812WG-G, with its thermal protection circuitry that shuts down the device's outputs in the event of an over-temperature condition, protecting both the converter and the system it is a part of. The device is also designed with latch-up protection, further enhancing its robustness in various working environments.

Encased in a 28-lead, 0.300-inch wide, plastic leaded chip carrier (PLCC) package, the HV5812WG-G is not only powerful but also compact, enabling it to fit into space-constrained applications without sacrificing performance. Its green (RoHS compliant) packaging also indicates Microchip Technology's commitment to environmental sustainability.

Overall, the HV5812WG-G from Microchip Technology is a versatile and reliable solution for high-voltage digital-to-analog conversion, offering designers a high-performance option for their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1169 $53.5197
30+ $3.3780 $101.3400
46+ $3.2724 $150.5304
64+ $3.1669 $202.6816
82+ $3.0613 $251.0266
110+ $2.7446 $301.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess