EN
  • EN
  • DE

74HCT563DB,118

Part No 74HCT563DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC OCT D TRANSP LATCH INV 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 18ns
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 765528-74HCT563DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT563DB,118 CAD Model

Description

Product Overview: 74HCT563DB,118

The 74HCT563DB,118 is a high-quality integrated circuit from NXP Semiconductors, designed for a wide range of electronic applications. This particular chip is a member of the 74HCT series, which is well-known for its high-speed CMOS technology. The device is specifically tailored to operate at the same high speed as LSTTL (Low-power Schottky Transistor-Transistor Logic), while maintaining the CMOS low power dissipation.

The 74HCT563DB,118 is an octal D-type transparent latch with 3-state outputs. It features eight latches with three-state outputs for bus oriented applications. The device is capable of storing eight bits of data when the latch enable (LE) input is high, and holding that data when LE is low. When the output enable (OE) input is low, the eight outputs are active and reflect the data that is set at the latches. However, when OE is high, the outputs go into a high-impedance state, which effectively disconnects them from the bus. This high-impedance state is essential for bus-driven systems and allows for multiple devices to share the same bus lines without interference.

Manufactured in a DB package, the 74HCT563DB,118 is a surface-mount device and is supplied in a 20-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. This package type ensures a minimal footprint on the PCB while providing robust performance. The device operates over a wide temperature range and has a balanced propagation delay and transition times, which is crucial for maintaining signal integrity in high-speed digital circuits.

With its compatibility with TTL levels, the 74HCT563DB,118 can be used in mixed-technology environments and can interface with both CMOS and LSTTL logic levels without the need for any additional interfacing components. This feature simplifies design and reduces overall system cost.

The 74HCT563DB,118 is suitable for a variety of digital applications, including computers, data storage, communication devices, and complex industrial control systems. Its reliability and performance make it an excellent choice for designers looking for a dependable solution for their digital logic requirements.

In summary, the 74HCT563DB,118 from NXP Semiconductors is a versatile and efficient octal D-type latch that is perfect for use in systems that require high-speed operation, low power consumption, and the ability to drive bus lines without compromising performance.

You May Also Be Interested in

Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess