EN
  • EN
  • DE

HV230GA-G

Part No HV230GA-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC ANALOG SWITCH 8CH 26FBGA / Ultrasound Switch IC 8 Channel 26-FBGA (6x5.35)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Max) 38Ohm
Voltage - Supply, Single (V+) 40V ~ 200V
Voltage - Supply, Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 26-TFBGA
Supplier Device Package 26-FBGA (6x5.35)
Base Product Number HV230
Standard Package 490 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 920652-HV230GA-G
Ultra Librarian 3D Model Ultra Librarian HV230GA-G CAD Model

Description

Microchip Technology's HV230GA-G: A High-Voltage Analog Switch Solution

The HV230GA-G is a state-of-the-art high-voltage analog switch component designed and manufactured by Microchip Technology. This advanced device is tailored for applications requiring efficient control of high-voltage analog signals, making it an ideal choice for professionals in fields such as medical instrumentation, industrial automation, and telecommunications.

With its capability to handle a continuous voltage of up to 230V, the HV230GA-G ensures reliable performance in systems that operate under rigorous conditions. Its design is optimized to provide low on-resistance and charge injection, which minimizes power loss and signal distortion, thereby maintaining signal integrity even in the most demanding scenarios.

The HV230GA-G is not just about high voltage; it also boasts a wide analog signal range, which is essential for applications that require precise control over a broad spectrum of signal amplitudes. This flexibility makes it a versatile component that can be integrated into various circuit designs without compromising on performance.

Durability is a key factor in the design of the HV230GA-G. It is housed in a robust package that shields it from environmental stress and ensures a long operational lifespan. This durability, combined with the component's high reliability, reduces the need for frequent replacements and maintenance, offering a cost-effective solution for businesses.

Microchip Technology's commitment to quality is evident in the HV230GA-G's adherence to stringent industry standards. The component is RoHS compliant, reflecting the company's dedication to environmental responsibility while providing customers with a product that meets global regulatory requirements.

The HV230GA-G is not just a component; it is a testament to Microchip Technology's innovation in high-voltage circuitry. For those seeking a reliable and efficient high-voltage analog switch, the HV230GA-G offers a compelling solution that combines performance, versatility, and durability.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess