EN
  • EN
  • DE

HCS410-I/P

Part No HCS410-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOP ENCOD/TRNSPND 8DIP / Code Hopping Encoder and Transponder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder and Transponder
Applications Access Control Systems
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS410
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873372-HCS410-I/P
Ultra Librarian 3D Model Ultra Librarian HCS410-I/P CAD Model

Description

Microchip Technology HCS410-I/P Overview

The HCS410-I/P from Microchip Technology is a sophisticated integrated circuit designed for secure data transmission and authentication applications. This robust device is part of Microchip's KEELOQ® Hopping & Code Encrypting product line, which is well-regarded for its advanced security features and reliability in various applications such as remote keyless entry systems, access control, and identity verification.

Key Features

  • KEELOQ® Encryption: The HCS410-I/P utilizes the proprietary KEELOQ® encryption algorithm to ensure secure communication between transmitters and receivers. This rolling code technology provides a high level of security by generating unique codes for each transmission, effectively preventing code scanning and replay attacks.
  • Programmable 32-bit Serial Number: Each device can be programmed with a unique serial number, which is a critical feature for secure authentication and can be used to create a secure pairing between the device and its receiver.
  • EEPROM Memory: The chip includes 1,024 bits of EEPROM, which allows for the secure storage of encryption keys and configuration data. This non-volatile memory ensures data retention even when the power is off.
  • Flexible Operating Voltage: Designed to operate over a wide range of voltages from 2.0V to 6.6V, the HCS410-I/P is versatile and can be used in various environments and applications.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-operated devices where power efficiency is crucial.

Applications

The HCS410-I/P is designed for use in a variety of secure data transmission and authentication applications. It is particularly well-suited for:

  • Automotive remote keyless entry (RKE) systems
  • Garage door openers
  • Home security systems
  • Identity verification and access control systems

Package and Quality

This device is offered in a PDIP (Plastic Dual-In-line Package) form, which makes it easy to handle and integrate into various designs. The HCS410-I/P is manufactured to Microchip's high-quality standards, ensuring reliability and performance for critical security applications.

With its combination of advanced encryption, ease of use, and reliable performance, the Microchip Technology HCS410-I/P is an excellent choice for designers looking to implement secure wireless communication and authentication solutions.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess