EN
  • EN
  • DE

HCS360T-I/SN

Part No HCS360T-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8SOIC / Code Hopping Encoder 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tape & Reel
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HCS360
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920045-HCS360T-I/SN
Ultra Librarian 3D Model Ultra Librarian HCS360T-I/SN CAD Model

Description

Product Overview: HCS360T-I/SN

The HCS360T-I/SN is a state-of-the-art KEELOQ® code hopping encoder designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit (IC) is specifically tailored for remote keyless entry (RKE) systems and various other applications that require robust security and reliable performance.

Key Features

  • KEELOQ® Code Hopping Technology: The HCS360T-I/SN employs Microchip's proprietary KEELOQ® technology to ensure each transmission is unique, thereby enhancing security against code capture and replay attacks.
  • Programmable 28-bit Serial Number: Users can program a unique 28-bit serial number into the device, allowing for billions of potential combinations and ensuring a unique identity for each unit.
  • Flexible Operating Voltage: The IC operates over a wide voltage range, making it suitable for various battery-operated applications.
  • Low Power Consumption: Designed to be energy-efficient, the HCS360T-I/SN helps extend battery life in portable applications.
  • Secure Data Transmission: It features a 66-bit transmission code length, including a 32-bit hopping code, a 28-bit serial number, and a 4-bit button action code, which collectively ensure secure communication.

Applications

The HCS360T-I/SN is ideal for a variety of applications beyond RKE systems, including:

  • Garage door openers
  • Home security systems
  • Car alarms
  • Identity tokens
  • Access control systems

Package and Quality

The HCS360T-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. Microchip Technology is committed to high standards of quality, and this product is no exception, offering reliable performance across its operational lifespan.

Conclusion

In conclusion, the HCS360T-I/SN from Microchip Technology is a versatile and secure solution for developers looking to integrate advanced code hopping capabilities into their designs. With its robust feature set and proven technology, it stands as a top choice for security-conscious applications in the ever-growing field of wireless communication.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0293 $60.8790
70+ $1.6655 $116.5850
110+ $1.6135 $177.4850
150+ $1.5616 $234.2400
195+ $1.5096 $294.3720
260+ $1.3525 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess