EN
  • EN
  • DE

HCS301-I/P

Part No HCS301-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8DIP / Code Hopping Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS301
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142178-HCS301-I/P
Ultra Librarian 3D Model Ultra Librarian HCS301-I/P CAD Model

Description

Microchip Technology's HCS301-I/P: A Secure Rolling Code Encoder for Remote Keyless Entry Systems

The HCS301-I/P from Microchip Technology stands out as a premier solution for designers seeking a secure method to prevent code grabbing and scanning in remote keyless entry (RKE) systems. This integrated circuit is a part of Microchip's KEELOQ® code hopping devices, which are renowned for their robust security features in applications such as car alarms, garage door openers, and gate openers.

Key Features of HCS301-I/P

  • KEELOQ® Code Hopping Technology: The HCS301-I/P utilizes a sophisticated code hopping scheme that generates a unique transmission on every use, vastly enhancing the security against code theft and duplication.
  • Programmable 28-bit Serial Number: Users can program a unique serial number into the device, allowing for a vast number of device identifications and further securing the communication process.
  • Flexible Operating Voltage: The device supports a wide operating voltage range from 2.0V to 6.6V, accommodating various battery-powered applications.
  • EEPROM Memory: It features a built-in EEPROM for secure storage of keys, configuration data, and up to 4 billion possible code combinations, ensuring a high level of security.

Applications

The versatility of the HCS301-I/P makes it suitable for a wide array of RKE systems and similar applications where secure wireless communication is paramount. Its robust security features make it ideal for:

  • Vehicle RKE systems
  • Garage door openers
  • Gate openers
  • Home security systems
  • Car alarm systems

Design Support and Availability

Microchip Technology provides comprehensive design support for the HCS301-I/P, including technical documentation, application notes, and software libraries to streamline the development process. The HCS301-I/P is available in a PDIP 8-pin package, ensuring easy integration into existing designs without the need for complex surface-mount soldering techniques.

In summary, the HCS301-I/P from Microchip Technology is a secure, versatile, and easy-to-use solution for RKE systems and other applications where security cannot be compromised. Its advanced features and support make it an excellent choice for designers looking to enhance the security and reliability of their wireless communication systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess