EN
  • EN
  • DE

STGIPS30C60T-H

Part No STGIPS30C60T-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description MOD IPM SLLIMM 30A 600V 25SDIP  /  Power Driver Module IGBT 3 Phase 600 V 30 A 25-PowerDIP Module (0.993", 25.23mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 30 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-15131-5
Standard Package 11
Win Source Part Number 1215043-STGIPS30C60T-H
Ultra Librarian 3D Model Ultra Librarian STGIPS30C60T-H CAD Model

Description

Introducing the STGIPS30C60T-H from STMicroelectronics

The STGIPS30C60T-H is a cutting-edge power semiconductor device designed by STMicroelectronics, a leader in the electronic components industry. This product is an IGBT (Insulated Gate Bipolar Transistor) module that offers a high level of integration for efficient power conversion in a wide range of applications, including motor drives, uninterruptible power supplies (UPS), and inverter systems for renewable energy sources.

Key Features

  • Advanced IGBT Technology: Utilizes the latest IGBT technology to provide improved efficiency and performance in power switching applications.
  • Integrated Three-Phase Inverter: The module includes six IGBTs configured in a three-phase bridge topology, simplifying design and reducing the overall system size and complexity.
  • High Current Rating: With a maximum current rating of 30A, this device can handle significant power levels, making it suitable for a broad range of high-power applications.
  • High Voltage Capability: The module is capable of supporting up to 600V, accommodating a wide array of industrial voltage requirements.
  • Low Losses: Optimized for low conduction and switching losses, the STGIPS30C60T-H enhances overall system efficiency.
  • Overtemperature Protection: Features built-in temperature sensing for improved reliability and safety.
  • Short-Circuit Ruggedness: Designed to be resilient in the event of short circuits, extending the lifespan of the device and the systems in which it is used.

Applications

The versatility of the STGIPS30C60T-H makes it an ideal choice for a diverse array of applications. Its robust design and high performance are particularly suited for:

  • AC Motor Drives
  • Industrial Pump Controls
  • UPS Systems
  • Power Inverters for Solar and Wind Energy Systems
  • Electric Vehicle (EV) Charging Stations

Design and Integration

The STGIPS30C60T-H is designed to facilitate easy integration into system designs. Its compact and standardized package allows for straightforward mounting and thermal management. Designers can take advantage of the module's features to create more efficient and reliable power conversion systems, while reducing time-to-market for their products.

With its combination of performance, integration, and reliability, the STGIPS30C60T-H from STMicroelectronics represents a significant advancement in power semiconductor technology, offering designers a superior solution for their high-power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess