Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 110592
Number of I/O 235
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3P600
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1342174-A3P600-2FGG484
Ultra Librarian 3D Model Ultra Librarian A3P600-2FGG484 CAD Model

Description

The A3P600-2FGG484 is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, designed to deliver efficient and flexible solutions for a wide range of applications. This device is part of the ProASIC3 series, which is known for providing low power consumption, high reliability, and security features essential for modern electronic systems.

Key Features

  • High Capacity: With 600K system gates, the A3P600-2FGG484 offers designers a substantial amount of logic to implement complex functions and designs.
  • Speed Grade: The '-2' speed grade version provides a balanced performance for applications that require both speed and power efficiency.
  • Package Type: Encased in a fine-pitch 484-ball FBGA (Fine-Pitch Ball Grid Array) package, it ensures a compact footprint and reliable connectivity for PCB designs.
  • Low Power Operation: The device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Security: The ProASIC3 series includes security features such as flash lock and a unique device ID, which help protect intellectual property and prevent unauthorized access.
  • Non-Volatile Memory: The FPGA is equipped with non-volatile memory, allowing it to retain its configuration without the need for external memory components.
  • Live at Power-Up: The A3P600-2FGG484 has the capability to be live at power-up, providing immediate operation upon system start.

Applications

This FPGA is suitable for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical devices
  • Security systems
  • Aerospace and defense electronics

Support and Resources

Microchip Technology provides extensive support and resources for the A3P600-2FGG484, including development tools, software, and detailed documentation to assist designers in the implementation and deployment of their solutions. Customers can access a wide range of resources and technical support through Microchip's official website and customer service channels.

You May Also Be Interested in

Intel
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
ECAD model for 10AX057H3F34I2LG
Amd
FPGA, 1936 CLBS, 33000 GATES
Need more? Email Us
ECAD model for XC4052XLA-09HQ208I
Microchip Technology
IC SOC CORTEX-M3 80MHZ 288CSP / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 288-CSP (11x11)
Need more? Email Us
ECAD model for A2F500M3G-CSG288I
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Intel
IC FPGA 223 I/O 383MBGA / series Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA
Need more? Email Us
ECAD model for 5CEFA2M13I7N
Intel
IC FPGA 564 I/O 1152HBGA / series Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA
Need more? Email Us
ECAD model for EP4SGX530HH35C4N
Amd
IC FPGA 676 I/O 1760FCBGA / series Field Programmable Gate Array (FPGA) IC 676 58265600 1088325 1760-BBGA, FCBGA
Lowest to $3,237.0656
ECAD model for XCKU085-2FLVB1760I
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
ECAD model for LFXP2-17E-6QN208I
Intel
IC FPGA 112 I/O 153MBGA
Lowest to $166.3200
ECAD model for 10M08SCM153C8G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention