EN
  • EN
  • DE

HCS300-I/SN

Part No HCS300-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPP ENCODR 15FUNC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 092090-HCS300-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS300-I/SN CAD Model

Description

The HCS300-I/SN is a sophisticated integrated circuit (IC) from Microchip Technology, designed to offer secure code hopping capabilities, making it an ideal solution for keyless entry systems and various other wireless communication applications where security is paramount. This IC is part of Microchip's KEELOQ® code hopping devices, known for their robust security features.

Key Features:

  • KEELOQ® Code Hopping Technology: The HCS300-I/SN utilizes the KEELOQ® rolling code encryption algorithm to prevent code scanning and replay attacks, ensuring each transmission is unique and secure.
  • Programmable 28-Bit Serial Number: Manufacturers can program a unique serial number for each device, which is a critical component of the secure code hopping mechanism.
  • 15 Functions: The device can support up to 15 different functions or commands, allowing for versatile use in various applications.
  • Low Power Consumption: Designed for battery-operated devices, this IC features low power consumption to prolong battery life in remote controls and portable applications.
  • EEPROM Memory: The HCS300-I/SN includes EEPROM for secure storage of keys and configuration data, which is essential for maintaining system integrity.
  • Easy Integration: The small form factor and industry-standard 8-pin SOIC package make it easy to integrate into existing designs and applications.

Applications:

The HCS300-I/SN is versatile and can be used in a variety of applications, including:

  • Automotive remote keyless entry
  • Garage door openers
  • Home security systems
  • Gate and barrier control
  • Identity tokens and access control systems

Overall, the Microchip HCS300-I/SN provides a reliable and secure solution for developers looking to implement code hopping in their wireless communication systems. Its robust security features and flexible application make it a go-to choice for those who prioritize both functionality and security in their designs.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess