EN
  • EN
  • DE

TLE6266G

Part No TLE6266G
Manufacturer Infineon Technologies
Catalog Interface - Specialized
Description System Basis Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Infineon Technologies
Win Source Part Number 217916-TLE6266G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE6266G CAD Model

Description

The TLE6266G is a protected Octal High-Side Switch designed for various automotive applications. It is specifically engineered for driving multiple loads such as relays, valves, and lamps directly from a microcontroller. Its robust protection features and diagnostic capabilities make it suitable for harsh automotive environments.

Applications

  • Automotive relay drivers (controlling multiple relays)
  • Valve control (e.g., controlling various valves in an engine or transmission)
  • Lamp control (e.g., headlights, taillights, brake lights, indicator lights)
  • Solenoid drivers in automotive systems
  • General power distribution and load switching in automotive ECUs

Features

  • Eight independent high-side switches in a single package
  • Integrated protection against overload, short circuit, and overtemperature for each channel
  • Diagnostic feedback capabilities, including current sense and fault detection for each channel
  • Logic level compatible input for direct microcontroller interface
  • PWM (Pulse Width Modulation) capability for fine-grained load control on each channel
  • ESD (Electrostatic Discharge) protection
  • Low quiescent current for reduced power consumption when inactive
  • Lead-free package

Benefits

  • High Integration: Eight switches in a single package reduces component count and PCB space.
  • Enhanced System Reliability: Integrated protection mechanisms safeguard the switches and connected loads from damage, improving overall system reliability.
  • Simplified System Design: Reduces the number of external components needed, simplifying PCB layout and lowering BOM (Bill of Materials) costs.
  • Improved Safety: Diagnostic feedback allows for early detection of faults on each channel, enabling proactive measures to prevent system failures.
  • Precise Load Control: PWM capability allows for accurate control of load current on each channel, enabling features like lamp dimming and variable solenoid actuation.
  • Direct Microcontroller Interface: Logic-level input simplifies integration with microcontrollers, reducing software overhead.
  • Reduced Power Consumption: Low quiescent current minimizes power drain when the switches are not actively driving loads, improving energy efficiency.

The TLE6266G is a highly integrated and robust octal high-side switch suitable for a wide range of automotive applications where multiple loads need to be controlled. Its comprehensive protection features, diagnostic capabilities, and PWM control make it an excellent choice for automotive electronic control units (ECUs). It significantly simplifies the design and reduces component count compared to using multiple discrete high-side switches.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3583 $237.7025
220+ $1.3132 $288.9040
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess