EN
  • EN
  • DE

FDC37M812

Part No FDC37M812
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263147-FDC37M812
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37M812 CAD Model

Description

Product Overview: FDC37M812 from Microchip Technology

The FDC37M812, a product of Microchip Technology, is a highly integrated and feature-rich Super I/O controller. This advanced device is designed to cater to the needs of modern motherboards and embedded systems, offering a suite of functionalities that are essential for the smooth operation of various computer interfaces.

At the heart of the FDC37M812 lies its robust Floppy Disk Controller (FDC), which supports industry-standard 1.44MB, 2.88MB, and 1.2MB floppy drives. The FDC is complemented by a Dual Universal Asynchronous Receiver/Transmitter (UART), which provides serial communication capabilities for RS-232 and RS-485 interfaces, making it ideal for networking and communication purposes.

Another key feature of the FDC37M812 is its versatile Parallel Port, which can operate in SPP, EPP, and ECP modes, thus ensuring compatibility with a wide range of parallel devices such as printers and scanners. Its Keyboard and Mouse Controller is designed to support PS/2 peripherals, ensuring seamless input functionality.

The device also includes a Multi-Mode Serial Infrared (SIR, MIR, FIR) port, providing wireless connectivity options for infrared devices. This makes the FDC37M812 an excellent choice for applications requiring remote control or data transfer without the need for physical connections.

The FDC37M812's configuration is made easy and flexible through the use of a Configuration Index and Data Port. This feature allows for programming of the device's various settings without the need for complex hardware changes. Additionally, the device boasts a Game Port interface for connecting legacy game controllers, enhancing its appeal for entertainment and gaming applications.

The integration of all these features into a single chip makes the FDC37M812 a compact and efficient solution for system designers looking to save space while maintaining a rich feature set. Its reliability and performance align with Microchip Technology's reputation for high-quality semiconductor products, making the FDC37M812 a smart choice for those seeking to incorporate a comprehensive Super I/O controller into their designs.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess