EN
  • EN
  • DE

NS9215B-0-I150

Part No NS9215B-0-I150
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM9 MICROPROCESSOR 265BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Digi
Series NET+ARM®
Package Tray
Product Status Not For New Designs
Applications Network Processor
Core Processor ARM9®
Program Memory Type External Program Memory
RAM Size External
Interface EBI/EMI, Ethernet, DMA, HDLC, I2C, SPI, UART
Number of I/O 108
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 265-LFBGA
Supplier Device Package 265-LF-XBGA (15x15)
Base Product Number NS9215
Standard Package 112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
California Prop 65 Warning Information
Win Source Part Number 1338815-NS9215B-0-I150
Ultra Librarian 3D Model Ultra Librarian NS9215B-0-I150 CAD Model

Description

The NET+ARM® NS9215B-0-I150 from Digi is an integrated circuit designed for embedded application-specific microcontrollers.

  • Manufacturer: Digi
  • Product: Integrated Circuit
  • Application: Embedded Application-Specific Microcontroller
  • Core Processor: ARM9®
  • Voltage Supply: 1.8V and 3.3V
  • Package: Tray
  • RAM Size: External
  • Interface: EBI/EMI, Ethernet, DMA, HDLC, I2C, SPI, UART
  • Temperature Range: -40°C to 85°C
  • Package/Case: 265-LFBGA
  • Suitable for: Network Processor
  • Lifecycle Status: Not Recommended for New Designs, Currently Unavailable

You May Also Be Interested in

STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $1.6979
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
NEC
Lowest to $9.6119
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $422.9578 $422.9578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess