Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 80 dB
Hysteresis 3 mV
Input Bias Current 1 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Max Dual Supply Voltage 2.75 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 667 mW
Max Supply Current 80 µA
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 1.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 80 µA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Output Type TTL
Power Supply Rejection Ratio (PSRR) 80 dB
Propagation Delay 450 ns
Quiescent Current 24 µA
Radiation Hardening No
REACH SVHC Unknown
Response Time 300 ns
RoHS Compliant
Type General Purpose
Win Source Part Number 1075885-MAX993EUD+
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX993EUD+ CAD Model

Description

Maxim Integrated MAX993EUD+ Overview

The MAX993EUD+ is a precision, low-power, dual-voltage comparator from Maxim Integrated, renowned for its high-quality analog and mixed-signal engineering. This device is designed to provide superior performance for a wide range of applications that require voltage or current monitoring, level detection, and signal processing.

Key Features

  • Supply Voltage Range: The MAX993EUD+ operates from a single +2.5V to +5.5V supply, making it versatile for both low-voltage and standard 5V systems.
  • Low Power Consumption: With a quiescent current of just 60µA per comparator at +5V, this device is ideal for battery-powered and portable applications where power efficiency is crucial.
  • High Accuracy: The comparator boasts a low offset voltage of 1mV and a fast propagation delay of 300ns, ensuring quick and precise comparisons.
  • Dual Comparators: The inclusion of two comparators in a single package allows for compact designs and reduced component count in multi-channel systems.
  • Push-Pull Outputs: The device features push-pull outputs that can directly drive TTL and CMOS loads, eliminating the need for external pull-up resistors.
  • Temperature Range: It operates over the extended industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The MAX993EUD+ is highly suitable for applications such as:

  • Battery Management
  • Window Comparators
  • Threshold Detectors
  • Zero-Crossing Detectors
  • Level Shifters
  • Relay Drivers
  • Switching Power Supplies

Packaging and Quality

Encased in a small 14-pin TSSOP package, the MAX993EUD+ is designed to save space on PCBs, making it an excellent choice for space-constrained applications. Maxim Integrated's commitment to quality ensures that this product meets stringent reliability standards, providing designers with confidence in their system's performance.

Overall, the MAX993EUD+ from Maxim Integrated stands out as a reliable and efficient solution for designers looking to implement precise voltage comparisons in their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5180 $60.1440
19+ $6.1686 $117.2034
29+ $5.9759 $173.3011
39+ $5.7831 $225.5409
51+ $5.5904 $285.1104
68+ $5.0120 $340.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,238 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention