EN
  • EN
  • DE

MCP6566T-E/LT

Part No MCP6566T-E/LT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR O-D 1.8V SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Comparator General Purpose CMOS, Open-Drain SC-70-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name MCP6566
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6566T-E/LTDKR, MCP6566TELT, MCP6566T-E/LTCT, MCP6566T-E/LTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844626-MCP6566T-E/LT
Ultra Librarian 3D Model Ultra Librarian MCP6566T-E/LT CAD Model

Description

Microchip Technology's MCP6566T-E/LT Comparator

The MCP6566T-E/LT is a high-performance, low-power comparator from Microchip Technology, designed to offer a reliable solution for a variety of electronic applications. This comparator is part of the MCP6566 family, which is known for its precision and efficiency in voltage level detection and signal processing tasks.

Key Features

  • Low Quiescent Current: The device consumes a minimal amount of power, with a typical quiescent current of 1 µA, making it an excellent choice for battery-operated and portable applications where power conservation is crucial.
  • Wide Supply Voltage Range: The MCP6566T-E/LT operates over a broad supply voltage range of 1.6V to 5.5V, providing versatility in different circuit configurations and compatibility with both TTL and CMOS logic levels.
  • Fast Response Time: With a propagation delay typically less than 4 µs, the comparator ensures quick response times, which is essential for time-sensitive applications.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor and allows for direct interfacing with a microcontroller or other digital logic.
  • Extended Temperature Range: The MCP6566T-E/LT is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The versatility of the MCP6566T-E/LT makes it suitable for a wide range of applications, including:

  • Battery monitoring systems
  • Window detectors
  • Zero-crossing detectors
  • Level shifters
  • Portable electronic devices
  • Control systems

Quality and Reliability

Microchip Technology is committed to providing high-quality and reliable components. The MCP6566T-E/LT is built to meet stringent industry standards, ensuring long-term stability and performance in your electronic projects.

Whether you are designing a simple voltage comparator circuit or an advanced control system, the MCP6566T-E/LT from Microchip Technology is a dependable choice that combines efficiency, accuracy, and durability.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess