EN
  • EN
  • DE

STM32W108HBU64

Part No STM32W108HBU64
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description High-performance, IEEE 802.15.4 wireless system-on-chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261421-STM32W108HBU64
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32W108HBU64 CAD Model

Description

The STM32W108HBU64 is a cutting-edge microcontroller product from STMicroelectronics, designed specifically for RF communication applications that require low power consumption and high performance. This 32-bit microcontroller is built on the ARM Cortex-M3 processor, which provides the ideal balance between efficiency and computing power, making it a perfect fit for a wide range of wireless applications such as home automation, industrial control, and sensor networks.

Key Features

  • Processor: ARM Cortex-M3, delivering robust performance with efficient power management.
  • Memory: Comes with 64KB of Flash memory and 8KB of RAM, offering ample space for complex applications and software stacks.
  • RF Transceiver: Integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, supporting Zigbee and other proprietary protocols for versatile wireless connectivity.
  • Energy Efficiency: Ultra-low-power modes for extended battery life, crucial for IoT devices and portable applications.
  • Package: 48-pin QFN package, designed for compact footprint and minimal space usage on PCBs.
  • Peripherals: Rich set of peripherals including UART, SPI, I2C, ADC, and GPIOs, providing extensive interfacing capabilities.
  • Security: Advanced security features to ensure data integrity and protection against threats.
  • Development Support: Comprehensive development ecosystem with software libraries, development kits, and tools for rapid prototyping and deployment.

Applications

The STM32W108HBU64 is highly versatile and can be used in a multitude of applications where wireless capability is a must. Its robust feature set makes it ideal for:

  • Smart home devices and home automation systems
  • Wireless sensor networks for industrial monitoring
  • Energy management and smart grid infrastructure
  • Consumer electronics and wearable technology
  • Remote control and monitoring applications

With its combination of performance, power efficiency, and wireless capabilities, the STM32W108HBU64 is a top choice for designers and engineers looking to create innovative and reliable wireless solutions.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
Lowest to $1.6979
Ricoh
Lowest to $13.5909
Ricoh
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Need more? Email Us
NEC
Lowest to $9.6119
Ricoh
Need more? Email Us
Ricoh
Lowest to $23.3784

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess