EN
  • EN
  • DE

FDC37C669-MT

Part No FDC37C669-MT
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100TQFP / Interface 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface ISA Host
Voltage - Supply 4.5V ~ 5.5V
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Mounting Type Surface Mount
Base Product Number FDC37C669
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 808120-FDC37C669-MT
Ultra Librarian 3D Model Ultra Librarian FDC37C669-MT CAD Model

Description

Microchip Technology's FDC37C669-MT: A Versatile Super I/O Controller

The FDC37C669-MT is a highly integrated Super I/O controller from Microchip Technology, designed to provide a comprehensive solution for interfacing with a variety of input/output functionalities in embedded systems. This chip is part of the FDC37C669 series, known for its reliability and versatility in managing peripheral devices.

Key Features

  • Multi-Mode Parallel Port: The FDC37C669-MT includes a parallel port that supports SPP, EPP, and ECP modes, offering flexibility for connecting printers or other parallel devices.
  • Enhanced Floppy Disk Controller: It comes with an industry-standard 82077AA-compatible floppy disk controller that supports 1.44MB, 2.88MB, and other formats, ensuring compatibility with a wide range of disk drives.
  • Serial Ports: Two high-speed NS16C550A-compatible UARTs are provided, enabling robust serial communication for devices like modems, mice, or other serial peripherals.
  • Keyboard and Mouse Controller: The chip integrates a PS/2 keyboard and mouse controller, facilitating the connection of input devices without the need for additional components.
  • Configurable I/O Addressing: With its flexible I/O addressing, the FDC37C669-MT allows system designers to configure the chip to match specific system requirements.
  • Power Management: Advanced power management features are included to support system sleep and wake-up functions, contributing to energy-efficient designs.

Applications

The FDC37C669-MT is ideal for a range of applications, particularly in environments where multiple peripheral devices need to be managed efficiently. It is commonly used in:

  • Embedded systems
  • Industrial computers
  • Point-of-sale terminals
  • Network servers

Reliability and Support

Microchip Technology is known for its commitment to quality, and the FDC37C669-MT is no exception. Customers can expect reliable performance and extensive support, including detailed datasheets, technical documentation, and customer service to assist with integration and troubleshooting.

Overall, the FDC37C669-MT Super I/O controller is a top choice for system designers looking for a single-chip solution to manage multiple I/O interfaces with ease and efficiency.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess