EN
  • EN
  • DE

ENC28J60T-I/ML

Part No ENC28J60T-I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Controller
Standards 10 Base-T PHY
Supply Voltage - Operating 3.1 V to 3.6 V
Operating Supply Current 160mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-QFN (6x6)
Win Source Part Number 21454-ENC28J60T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ENC28J60T-I/ML CAD Model

Description

Microchip Technology's ENC28J60T-I/ML Ethernet Controller

The ENC28J60T-I/ML is a highly-efficient, compact Ethernet controller developed by Microchip Technology, designed to add network connectivity to embedded systems. This standalone Ethernet controller with an integrated MAC & PHY, SPI interface, and a wealth of features, is ideal for applications requiring internet connectivity without the complexity of integrating a full Ethernet stack.

Key Features

  • Integrated MAC and PHY: The device includes a full-featured MAC and a 10BASE-T PHYceiver, which simplifies design efforts by reducing the number of components required on the board.
  • High-Speed SPI Interface: The ENC28J60T-I/ML offers a high-speed Serial Peripheral Interface (SPI) with up to 20 MHz clock speed, allowing fast data transfer between the controller and the host microcontroller.
  • Flexible Connection Options: It supports both Full and Half-Duplex modes, providing versatility in connection types to suit various network requirements.
  • Programmable Automatic Retransmit on Collision: The device has intelligent features such as programmable automatic retransmission on collision, ensuring reliable communication over the network.
  • On-chip Voltage Regulator: An integrated voltage regulator allows for single 3.3V operation, which reduces the power requirements and eases power supply design.
  • Programmable Filters: With programmable packet filtering, the ENC28J60T-I/ML can offload some of the network processing from the host CPU, improving overall system performance.
  • Buffer Management: A hardware-managed buffer architecture is utilized for efficient use of memory resources within the device.
  • Compact Package: The ENC28J60T-I/ML is available in a 28-pin QFN package, making it suitable for space-constrained applications.

Applications

The ENC28J60T-I/ML is versatile and can be used in a variety of networking applications including:

  • Home and Industrial Automation
  • Embedded Systems
  • Utility Meters
  • Security Systems
  • Networked Communication Devices

With its robust feature set and ease of integration, the ENC28J60T-I/ML from Microchip Technology represents a reliable solution for designers looking to incorporate network connectivity into their products with minimal additional components and complexity.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6748 $51.4472
34+ $3.0152 $102.5168
52+ $2.9210 $151.8920
71+ $2.8267 $200.6957
92+ $2.7325 $251.3900
123+ $2.4499 $301.3377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,168 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess