EN
  • EN
  • DE

EMC4002-HZH-TR

Part No EMC4002-HZH-TR
Manufacturer Microchip Technology
Catalog Unclassified
Description IC SMBUS FAN DRIVER 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Base Product Number EMC4002
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 120743-EMC4002-HZH-TR
Ultra Librarian 3D Model Ultra Librarian EMC4002-HZH-TR CAD Model

Description

The EMC4002-HZH-TR is a state-of-the-art temperature sensor from Microchip Technology, designed for precise thermal monitoring in a variety of applications. This advanced sensor is part of Microchip's renowned portfolio of thermal management solutions, offering both accuracy and reliability for your critical system temperature measurements.

Key Features

  • High Accuracy: The EMC4002-HZH-TR provides high-precision temperature readings with an accuracy of ±1°C, ensuring your systems operate within their optimal temperature ranges.
  • Wide Temperature Range: Capable of measuring temperatures from -40°C to +125°C, this sensor is versatile enough to be used in environments with extreme thermal conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the EMC4002-HZH-TR operates with minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Multiple Alert Outputs: The device features programmable alert outputs that can be configured to trigger upon certain temperature thresholds, providing an automatic response to potential overheating.
  • SMBus/I2C Compatible: With SMBus and I2C interface compatibility, the sensor ensures easy integration into existing systems with minimal development overhead.
  • Small Form Factor: The EMC4002-HZH-TR comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The EMC4002-HZH-TR is a versatile component that can be used across various industries and applications. It is particularly well-suited for:

  • Computer and server systems
  • Telecommunication equipment
  • Industrial systems
  • Consumer electronics
  • Portable devices

Product Details

The EMC4002-HZH-TR is supplied in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Microchip Technology's commitment to quality ensures that each sensor is rigorously tested for performance and durability, offering peace of mind for engineers and product designers alike.

Conclusion

Whether you're developing the next generation of computing hardware, or you're in need of reliable thermal monitoring for industrial applications, the EMC4002-HZH-TR from Microchip Technology provides the accuracy, reliability, and flexibility you need to maintain optimal temperatures and ensure the longevity and performance of your products.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,017 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess