EN
  • EN
  • DE

EMC2300-AZC-TR

Part No EMC2300-AZC-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC RPM FAN CTRLR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 70°C, -40°C to 125°C
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC, Multiplexer, Register Bank, Tachometer
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 015296-EMC2300-AZC-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2300-AZC-TR CAD Model

Description

Microchip Technology's EMC2300-AZC-TR: Multi-Channel Fan Controller

The EMC2300-AZC-TR is a state-of-the-art fan controller integrated circuit produced by Microchip Technology, designed to deliver precise fan speed control in a variety of applications. This advanced device is particularly well-suited for managing multiple fans within computer systems, servers, telecommunication equipment, and other electronics that require efficient thermal management.

Key Features:

  • Multi-Channel Support: The EMC2300-AZC-TR offers support for up to three fans, allowing for simultaneous control and monitoring. This feature enables system designers to optimize cooling strategies for multiple components within a single system.
  • Automatic Fan Speed Control: With its built-in automatic fan speed control algorithms, the EMC2300-AZC-TR can dynamically adjust fan speeds based on temperature inputs, ensuring optimal cooling and noise reduction.
  • PWM and RPM Control: The device provides both Pulse Width Modulation (PWM) control and tachometer (RPM) feedback for each fan channel, allowing for precise speed adjustments and real-time monitoring.
  • Robust Protection Features: The EMC2300-AZC-TR is equipped with a range of protection features, including over-temperature protection and fan fault detection, to ensure reliable operation under various conditions.
  • I2C Interface: Integration with systems is made simple through an I2C-compatible interface, facilitating easy communication and control between the fan controller and the host processor.

Applications:

The versatility of the EMC2300-AZC-TR makes it an ideal choice for diverse applications that require effective thermal management. It can be utilized in:

  • Desktop and laptop computers
  • Servers and data centers
  • Networking and telecommunications equipment
  • Industrial computing platforms

The EMC2300-AZC-TR from Microchip Technology is a comprehensive solution for system designers looking to enhance the thermal performance of their products. Its multi-channel capability, combined with sophisticated control algorithms and protection features, ensures that it can meet the cooling demands of modern electronic systems while maintaining efficiency and reliability.

You May Also Be Interested in

Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1453 $59.7607
45+ $2.5807 $116.1315
70+ $2.5001 $175.0070
96+ $2.4194 $232.2624
124+ $2.3388 $290.0112
166+ $2.0968 $348.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,747 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess