EN
  • EN
  • DE

EMC6D101-CK

Part No EMC6D101-CK
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Microchip Technology
Win Source Part Number 258711-EMC6D101-CK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC6D101-CK CAD Model

Description

The EMC6D101-CK from Microchip Technology is a high-performance, versatile environmental monitoring controller designed for PC systems. This advanced sensor features a range of capabilities to ensure your system runs efficiently and safely by monitoring critical parameters.

Key Features

  • Temperature Monitoring: The EMC6D101-CK is equipped with multiple temperature sensor inputs. It supports both external and internal sensors, providing precision monitoring of system temperatures to prevent overheating and ensure optimal performance.
  • Fan Control: With integrated fan control functionality, this monitoring controller can manage up to five fans. It allows for automatic or manual control of fan speeds based on temperature readings, which helps in reducing noise and extending fan life while maintaining system cooling.
  • Voltage Monitoring: The device can also monitor several voltage rails, ensuring that all components receive the correct voltages and alerting users to any power supply irregularities.
  • Interface: The EMC6D101-CK offers an SMBus 2.0 compliant interface, allowing for easy integration into most PC systems and providing a seamless communication channel for system monitoring software.
  • Enhanced Security: Additional security features include watchdog timers to prevent system hang-ups and chassis intrusion detection, which alerts users to any unauthorized access to the computer case.

Applications

This environmental controller is suitable for a wide range of applications, particularly in desktop and server PC systems where continuous monitoring is crucial. It is also an ideal choice for embedded systems, workstations, and industrial PCs that require reliable environmental monitoring and system protection.

Product Specifications

  • Part Number: EMC6D101-CK
  • Manufacturer: Microchip Technology
  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C

The EMC6D101-CK is a testament to Microchip Technology's commitment to providing innovative and reliable solutions for system monitoring and control. Its comprehensive feature set ensures that your PC system operates within safe parameters, thus enhancing performance and longevity.

You May Also Be Interested in

NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1400 $61.4000
23+ $5.0381 $115.8763
36+ $4.8810 $175.7160
49+ $4.7240 $231.4760
64+ $4.5657 $292.2048
85+ $4.0933 $347.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess