EN
  • EN
  • DE

EMC1701-1-KP-TR

Part No EMC1701-1-KP-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC TEMP MONITOR I2C/SMBUS 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203654-EMC1701-1-KP-TR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR)
Product Status Active
Applications Current Sense, Temperature Monitor
Current - Supply 1.1mA
Voltage - Supply 3V ~ 24V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian EMC1701-1-KP-TR CAD Model

Description

Microchip Technology EMC1701-1-KP-TR

The EMC1701-1-KP-TR from Microchip Technology is a state-of-the-art, high-precision, dual-channel temperature sensor, optimized for thermal management and monitoring in a variety of applications. This advanced sensor is designed to provide accurate temperature readings and is particularly suitable for systems that require precise temperature feedback to ensure optimal performance and reliability.

This sensor is equipped with an SMBus-compatible, two-wire serial interface which facilitates easy integration into existing system designs. The EMC1701-1-KP-TR is designed to measure the temperature of both a remote thermal diode, such as a CPU or GPU, and its own internal temperature. This dual monitoring capability allows for comprehensive thermal management within a system, ensuring that both the device itself and the surrounding components operate within their specified temperature ranges.

Key features of the EMC1701-1-KP-TR include:

  • High Accuracy: The sensor provides high-accuracy temperature readings, with an external monitor accuracy of ±1°C for remote diode temperatures and ±2°C for its internal temperature sensor.
  • Programmable Resolution: It offers programmable resolution for the temperature readings, allowing designers to optimize the trade-off between resolution and conversion time based on their specific requirements.
  • Programmable Limits: The EMC1701-1-KP-TR can be configured with programmable over-temperature and under-temperature limits, which trigger an alert when temperatures exceed the specified thresholds, providing an additional layer of protection for sensitive components.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for power-sensitive applications.
  • Small Footprint: The compact form factor of the EMC1701-1-KP-TR is available in a 10-pin MSOP package, which is suitable for space-constrained environments.

With its robust feature set, the EMC1701-1-KP-TR is an excellent choice for thermal management solutions in computing systems, embedded applications, and other electronic devices where temperature monitoring is critical for system stability and performance. Its versatility and reliability make it a preferred component among engineers and designers looking to enhance their thermal management strategies.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess