EN
  • EN
  • DE

DS1554WP-120

Part No DS1554WP-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / 256K NV Y2KC Timekeeping RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 2.97V ~ 3.63V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 4mA at 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 34-PowerCap Module
Supplier Device Package 34-PowerCap Module
Part Number Series DS1554
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813600-DS1554WP-120
Ultra Librarian 3D Model Ultra Librarian DS1554WP-120 CAD Model

Description

The DS1554WP-120 is a highly integrated real-time clock (RTC) from Maxim Integrated that offers a wide array of features for timekeeping applications. This full-function, year 2000-compliant (Y2K) RTC incorporates a real-time clock/calendar, power-fail control circuit, crystal, SRAM, and a power-supply monitor in a single package. It is particularly suitable for applications that require long-term data retention and timekeeping, such as data loggers, industrial control systems, and embedded systems.

Key Features

  • Integrated Power-Supply Monitor: The DS1554WP-120 includes a power-supply monitor that automatically switches to a backup battery when the primary power supply falls below a certain threshold, ensuring continuous operation.
  • Nonvolatile SRAM: With 512k NV SRAM, the device offers ample storage for critical data that must be preserved during power loss, without the need for an external battery.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by initiating a system reset if the microcontroller or other components become unresponsive.
  • Trickle Charge Capability: The trickle charge feature allows the device to recharge the backup battery during normal operation, extending the life of the battery.
  • Simple Serial Interface: The DS1554WP-120 uses a simple multiplexed byte-wide interface for communication, making it easy to integrate into existing designs.

Applications

This versatile RTC is ideal for a variety of applications where accurate timekeeping is essential:

  • Telecommunication systems
  • Embedded systems
  • Industrial control systems
  • Utility meters
  • POS terminals

Robust Design

The DS1554WP-120 is designed to be robust and reliable. It operates over an industrial temperature range (-40°C to +85°C) and is available in a 34-pin PowerCap Module (PCM) package, which provides a highly reliable direct-to-board connection and makes it suitable for harsh environments. This product is a testament to Maxim Integrated's commitment to providing solutions that meet the stringent requirements of industrial applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess