EN
  • EN
  • DE

MAX15070BAUT+T

Part No MAX15070BAUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HNM LL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 6 V to 14 V
Logic Voltage - VIL, VIH 2V, 4.25V
Current - Peak Output (Source, Sink) 3A, 7A
Input Type Inverting, Non-Inverting
Rise and Fall Time 36ns, 17ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1066254-MAX15070BAUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15070BAUT+T CAD Model

Description

Product Overview: MAX15070BAUT+T from Maxim Integrated

The MAX15070BAUT+T is a high-performance, compact, and efficient integrated circuit (IC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically designed to cater to the demanding requirements of power management applications across a wide range of industries.

Key Features

  • High Efficiency: The MAX15070BAUT+T is engineered to provide high efficiency, which is crucial for minimizing power loss and heat dissipation in electronic systems. This feature ensures that the product is suitable for energy-sensitive applications.
  • Compact Size: With its ultra-small, 6-pin SOT23 package, this IC is an excellent choice for space-constrained applications. Its small footprint allows designers to optimize board space without compromising performance.
  • Low On-Resistance: The device boasts low on-resistance, which contributes to its high efficiency by reducing conduction losses when the switch is on.
  • Wide Input Voltage Range: The IC supports a broad input voltage range, making it versatile for use in various applications that require different voltage levels.
  • Thermal Protection: The MAX15070BAUT+T includes built-in thermal protection features to safeguard the device against overheating, ensuring reliability and longevity.
  • Integrated Driver: This product comes with an integrated driver that simplifies design and reduces external component count, further enhancing its appeal for compact designs.

Applications

The MAX15070BAUT+T is suitable for a diverse array of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Telecommunications equipment
  • Networking devices
  • Computing systems
  • Industrial controls
  • Portable and battery-operated devices

This IC represents Maxim Integrated's commitment to providing power management solutions that combine performance with practicality. Whether you're designing a sophisticated server or a compact IoT device, the MAX15070BAUT+T offers a reliable and efficient solution for your power management needs. Its robust feature set and versatile application range make it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4523 $58.6891
41+ $2.8332 $116.1612
64+ $2.7443 $175.6352
87+ $2.6565 $231.1155
113+ $2.5676 $290.1388
151+ $2.3019 $347.5869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess