EN
  • EN
  • DE

EMC1464-A-AIA-TR

Part No EMC1464-A-AIA-TR
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Description ±0.75⁰C High-Accuracy Multi-channel Remote and Local Temperature Sensor 16-VQFN -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 965158-EMC1464-A-AIA-TR
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMC1464-A-AIA-TR CAD Model

Description

The EMC1464-A-AIA-TR is an advanced temperature sensor device from Microchip Technology, designed to deliver precise thermal monitoring in a variety of applications. This high-performance component is part of Microchip's extensive portfolio of thermal management solutions, offering reliability and accuracy for systems requiring critical temperature measurements.

Key Features

  • Multiple Temperature Channels: The EMC1464-A-AIA-TR is equipped with one internal temperature channel and four external temperature channels, enabling comprehensive monitoring of different system parts simultaneously.
  • High Accuracy: With an accuracy of ±1°C for internal and external temperature readings, this sensor ensures precise monitoring, crucial for maintaining optimal system performance.
  • Programmable Resolution: The device supports programmable resolution for the external channels, allowing users to customize the precision of temperature readings according to their specific requirements.
  • Low Power Consumption: Designed for efficiency, the EMC1464-A-AIA-TR operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • SMBus Interface: Communication with the sensor is facilitated through the industry-standard System Management Bus (SMBus) interface, ensuring easy integration with existing system architectures.
  • Compact Package: The EMC1464-A-AIA-TR comes in a small, lead-free 10-pin DFN package, providing a space-saving solution for systems where board real estate is at a premium.

Applications

The versatile EMC1464-A-AIA-TR temperature sensor is suitable for a wide range of applications, including:

  • Notebook and Desktop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Systems
  • Consumer Electronics

Product Availability

The EMC1464-A-AIA-TR is available in tape and reel packaging, facilitating the manufacturing process for high-volume production. Its robust design and comprehensive feature set make it a go-to solution for engineers and designers looking for a reliable temperature sensing solution.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2072 $66.2160
65+ $1.8110 $117.7150
100+ $1.7544 $175.4400
140+ $1.6979 $237.7060
180+ $1.6413 $295.4340
240+ $1.4715 $353.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,745 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess