EN
  • EN
  • DE

EMC1412-2-ACZL-TR

Part No EMC1412-2-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 051171-EMC1412-2-ACZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1412-2-ACZL-TR CAD Model

Description

Product Overview: EMC1412-2-ACZL-TR from Microchip Technology

The EMC1412-2-ACZL-TR is a high-performance, dual-channel temperature sensor designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This sensor is specifically engineered to provide precise temperature monitoring for a variety of applications, including personal computers, office electronics, and industrial systems.

Key Features

  • Accuracy: The EMC1412-2-ACZL-TR offers exceptional accuracy with its ability to measure temperature within ±1°C. This level of precision is critical for systems that depend on reliable thermal readings to maintain optimal performance and safety.
  • Dual-Channel: It features two temperature sensor channels—one for an external diode and one for an internal sensor. This dual-channel capability allows for simultaneous monitoring of different system components, enhancing the overall thermal management strategy.
  • Programmable Resolution: The device supports programmable resolution for the external diode channel, ranging from 0.125°C to 1.0°C. This flexibility allows designers to optimize the sensor for the specific requirements of their application.
  • SMBus Interface: Communication is facilitated through an SMBus (System Management Bus) interface, which enables easy integration into existing designs and ensures compatibility with a wide range of microcontrollers and processors.

Applications

The EMC1412-2-ACZL-TR is suitable for a broad spectrum of applications, including:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Embedded Systems
  • Telecommunications Hardware
  • Industrial and Medical Equipment

Reliability and Packaging

Microchip Technology's commitment to quality is evident in the EMC1412-2-ACZL-TR, which is designed to meet the stringent demands of modern electronics. The device is available in a compact, RoHS-compliant, 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. This product is also provided in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient assembly for high-volume production.

With its combination of accuracy, flexibility, and ease of use, the EMC1412-2-ACZL-TR temperature sensor is an ideal solution for any system that requires reliable and precise temperature monitoring.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4057 $56.2280
90+ $1.1534 $103.8060
135+ $1.1173 $150.8355
185+ $1.0813 $200.0405
240+ $1.0452 $250.8480
325+ $0.9371 $304.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess