EN
  • EN
  • DE

4532-201-LF

Part No 4532-201-LF
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 200V 2KA 2 POLE SMD  /  Gas Discharge Tube 200 V 2000A (2kA) ±30% 2 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 4532
Package Tape & Reel (TR)
Voltage - DC Spark Over (Nom) 200 V
Impulse Discharge Current (8/20µs) 2000A (2kA)
Tolerance ±30%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Names 13-4532-201-LFTR
Standard Package 2,500
Win Source Part Number 968507-4532-201-LF
Ultra Librarian 3D Model Ultra Librarian 4532-201-LF CAD Model

Description

The 968507-4532-201-LF is a 2-pole gas discharge tube arrester designed for circuit protection.

  • DC Spark Over Voltage: 200V
  • Impulse Discharge Current: 2000A (2kA) for 8/20µs
  • Tolerance: ±30%
  • Mounting: Surface mount device (SMD)
  • Temperature Range: -55°C ~ 125°C
  • Package Size: 1812 (4532 Metric)

You May Also Be Interested in

Littelfuse Inc.
GDT 90V 10KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 28V 10KA 3 POLE DIN RAIL
Need more? Email Us
Bourns Inc.
GDT 150V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 2000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 1000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 5KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 60V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0995 $50.2475
1,230+ $0.0816 $100.3680
1,900+ $0.0791 $150.2900
2,615+ $0.0765 $200.0475
3,380+ $0.0740 $250.1200
4,525+ $0.0663 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess