EN
  • EN
  • DE

ECE5018-NU

Part No ECE5018-NU
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 255784-ECE5018-NU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECE5018-NU CAD Model

Description

Microchip Technology's ECE5018-NU: A Robust Ethernet Controller

The ECE5018-NU is a cutting-edge Ethernet controller from the renowned manufacturer Microchip Technology. Designed to cater to the high demands of modern networked applications, this device is an ideal solution for embedded systems requiring reliable and fast network connectivity.

Key Features

  • High-Speed Ethernet: The ECE5018-NU offers Gigabit Ethernet support, ensuring high data throughput for applications that demand fast data exchange, such as video streaming, high-speed data acquisition, and industrial automation.
  • Energy-Efficient Ethernet (EEE): This controller supports IEEE 802.3az-2010, also known as Energy-Efficient Ethernet, which helps reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Security: With built-in security features, the ECE5018-NU provides robust network security. It is designed to protect against common threats and ensure secure data transmission across the network.
  • Flexible Interface Options: The device offers a versatile set of interfaces including SPI, USB, and PCIe, providing flexibility for various design requirements and easy integration with a wide range of microcontrollers and processors.
  • Integrated PHY: The ECE5018-NU comes with an integrated PHY, which simplifies the design and reduces the bill of materials by eliminating the need for an external PHY component.

Applications

The versatility and high performance of the ECE5018-NU make it suitable for a wide array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Building Automation
  • Networking Equipment
  • Home Automation
  • Embedded Multimedia Systems

Quality and Support

As with all Microchip Technology products, the ECE5018-NU is backed by the company's commitment to quality and long-term reliability. Customers can expect comprehensive technical support, ensuring smooth integration and maintenance throughout the product's lifecycle.

Whether you're developing a sophisticated industrial network or a simple home automation system, the ECE5018-NU Ethernet controller from Microchip Technology provides the performance, efficiency, and reliability required to deliver a superior network experience.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess