EN
  • EN
  • DE

ECE1099-FZG

Part No ECE1099-FZG
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40QFN / GPIO Expansion Device Interface 40-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications GPIO Expansion Device
Voltage - Supply 3.3V
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Type Surface Mount
Base Product Number ECE1099
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 115898-ECE1099-FZG
Ultra Librarian 3D Model Ultra Librarian ECE1099-FZG CAD Model

Description

Introducing the innovative ECE1099-FZG, a state-of-the-art microcontroller unit (MCU) brought to you by the renowned Microchip Technology. This cutting-edge product is designed to meet the rigorous demands of modern electronics, offering a blend of performance, power efficiency, and versatility that is unmatched in the industry.

The ECE1099-FZG is built on a robust architecture that ensures reliable operation across a wide range of applications. Whether you're developing consumer electronics, automotive systems, or industrial controls, this MCU provides the computational power and flexibility you need to drive innovation. With its high-speed processing capabilities and generous memory allocation, it can handle complex algorithms and data-intensive tasks with ease.

One of the standout features of the ECE1099-FZG is its integrated connectivity options. It supports various communication protocols, allowing seamless integration with other devices and systems. This makes it an ideal choice for IoT (Internet of Things) applications, where interoperability and data exchange are crucial.

Moreover, the ECE1099-FZG is designed with energy efficiency in mind. Its power-saving modes enable it to operate effectively in battery-powered devices, extending the operational life and reducing the environmental impact. This is particularly important in today's market, where energy conservation and sustainability are key considerations for consumers and manufacturers alike.

In terms of development support, Microchip Technology offers comprehensive tools and software to streamline the design process. From advanced IDEs (Integrated Development Environments) to extensive libraries and example code, developers have everything they need to bring their projects to fruition quickly and efficiently.

To sum up, the ECE1099-FZG from Microchip Technology is a versatile, powerful, and energy-efficient MCU that stands out as an excellent choice for a wide array of electronic applications. Its robust feature set, combined with top-notch support from Microchip, ensures that it will be a key component in driving the next wave of technological advancements.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess