EN
  • EN
  • DE

E5550FDIT

Part No E5550FDIT
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971244-E5550FDIT
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E5550FDIT CAD Model

Description

The E5550FDIT from Microchip Technology stands as a testament to precision and reliability in the world of timing solutions. This state-of-the-art product is designed to cater to a wide array of applications that demand high accuracy and stability in timing, such as telecommunications, networking, data centers, and industrial systems.

Key Features

  • High Precision: The E5550FDIT offers exceptional timing accuracy, ensuring that your applications run smoothly and synchronously.
  • Stability: With its robust design, it provides stable frequency control over a wide range of environmental conditions, making it ideal for challenging operational contexts.
  • Low Power Consumption: It is engineered to be energy-efficient, which not only reduces operational costs but also supports eco-friendly initiatives.
  • Versatility: This product is versatile and can be used in a variety of applications, ensuring that you have a reliable timing source regardless of the end use.

Applications

The E5550FDIT is perfect for use in:

  • Telecommunications infrastructure
  • Enterprise networking and data centers
  • Industrial automation and control systems
  • Internet of Things (IoT) devices

Technical Specifications

Microchip's E5550FDIT is equipped with the following specifications:

  • High-frequency precision and stability
  • Low phase noise characteristics
  • Wide operating temperature range
  • Compliant with stringent industrial standards

In conclusion, the E5550FDIT from Microchip Technology is an impeccable choice for businesses and engineers looking for a timing solution that delivers both performance and reliability. Its combination of precision, stability, and versatility makes it an invaluable component in any time-sensitive electronic system.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess