EN
  • EN
  • DE

DT100104

Part No DT100104
Manufacturer Microchip Technology
Catalog Evaluation Boards - Expansion Boards
Description ATECC608B TRUST PLATFORM KIT  /  ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Microchip Technology
Package Bulk
Platform mikroBUS™ Click™
Type Interface
Function Security
Utilized IC / Part ATECC608B
Contents Board(s)
Interconnect System mikroBUS Click
Note Previous versions of the board used ATECC608A devices
Base Product Number DT100104
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8473.30.1180
Other Names 150-DT100104
Standard Package 1
Win Source Part Number 977415-DT100104
Ultra Librarian 3D Model Ultra Librarian DT100104 CAD Model

Description

The DT100104 from Microchip Technology is a cutting-edge device that embodies the company's commitment to providing innovative solutions in the microcontroller and analog semiconductors space. This product is designed to cater to the needs of developers and engineers who demand high performance, reliability, and ease of use in their applications.

Key Features

  • High Integration: The DT100104 is a testament to Microchip's integration capabilities, combining multiple functions into a single chip to reduce the overall footprint and simplify design.
  • Advanced Technology: Built on a robust technology platform, the DT100104 offers superior performance and is suitable for a wide range of industrial and commercial applications.
  • Energy Efficiency: With energy-saving features, this product is ideal for power-sensitive designs, helping to extend battery life and reduce power consumption.
  • Programmability: The device provides flexible programmability options, allowing developers to customize its functionality to meet specific application requirements.
  • Robust Support: Microchip Technology offers comprehensive support for the DT100104, including detailed documentation, software tools, and a community of experts to assist with development.

Applications

The DT100104 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Why Choose the DT100104?

Choosing the DT100104 from Microchip Technology means selecting a product that is backed by a leader in the semiconductor industry. With its robust set of features and the support of Microchip's global resources, this product is an excellent choice for developers looking to create sophisticated and reliable electronic systems. Whether you are designing a complex industrial machine or a simple consumer gadget, the DT100104 provides the performance and flexibility needed to succeed in today's competitive market.

Conclusion

The DT100104 is more than just a component; it's a building block for innovation. By integrating this product into your design, you can leverage Microchip Technology's expertise to enhance your project's capabilities and achieve your design goals with confidence.

You May Also Be Interested in

MikroElektronika
POT 3 CLICK
Need more? Email Us
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess