Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA324
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566692-ATMEGA324A-PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA324A-PU CAD Model

Description

Microchip Technology ATMEGA324A-PU

The ATMEGA324A-PU is a high-performance, low-power Atmel AVR 8-bit microcontroller that combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (8 channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes.

Designed by Microchip Technology, this microcontroller operates at a voltage range of 1.8-5.5 volts, making it suitable for operation in a wide range of applications, from automotive systems to battery-operated devices. The device achieves throughputs approaching 1 MIPS per MHz by executing powerful instructions in a single clock cycle, enabling system designers to optimize power consumption versus processing speed.

The ATMEGA324A-PU is packaged in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and small production runs due to its ease of handling and soldering onto a printed circuit board or a socket. The MCU's robust set of peripherals and I/Os, along with its extensive interrupt capability, make it highly adaptable to a wide array of applications, from complex industrial controllers to high-speed gaming peripherals.

Key features of the ATMEGA324A-PU include:

  • High endurance non-volatile memory segments
  • Advanced RISC architecture
  • Up to 20 MIPS throughput at 20MHz
  • JTAG (Joint Test Action Group) interface for on-chip-debug
  • Two 8-bit timer/counters with separate prescaler and compare mode
  • One 16-bit timer/counter with separate prescaler, compare mode, and capture mode
  • Real Time Counter with separate oscillator
  • Six PWM channels
  • Programmable serial USART
  • Master/Slave SPI serial interface
  • Byte-oriented 2-wire serial interface (Philips I2C compatible)
  • Programmable Watchdog Timer with separate on-chip oscillator
  • On-chip analog comparator
  • Interrupt and wake-up on pin change

With its extensive feature set and flexibility, the ATMEGA324A-PU from Microchip Technology is an excellent choice for a wide range of embedded applications that require a balance between power efficiency and processing capability.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4000 $72.8000
4+ $29.8667 $119.4668
6+ $28.9333 $173.5998
8+ $28.0000 $224.0000
11+ $27.0667 $297.7337
14+ $24.2667 $339.7338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention