EN
  • EN
  • DE

103020008

Part No 103020008
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description GROVE MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Platform Grove
Type Transistor
Function MOSFET
Utilized IC / Part CJQ4435
Contents Board
Win Source Part Number 767002-103020008
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 103020008 CAD Model

Description

The Seeed Technology MOSFET Transistor Board is a useful and versatile tool for electronic enthusiasts.

  • MOSFET Transistor: CJQ4435
  • Platform: Grove
  • Development Board: Yes
  • Kit: Yes
  • Programmer: Yes
  • Manufacturer: Seeed Technology Co., Ltd
  • Win Source Part Number: 767002-103020008
  • Supply and Demand Status: balanced
  • Estimated EOL Date: 2028
  • Manufactured In: China
  • ECCN: EAR99

You May Also Be Interested in

MikroElektronika
SRAM CLICK
Need more? Email Us
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
Analog Devices Inc.
PMOD BRD AMR SENSOR CONDITIONER
Need more? Email Us
MikroElektronika
HTU21D CLICK BOARD
Need more? Email Us
Adafruit Industries LLC
DS3231 PRECISION RTC FEATHERWING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7283 $97.4566
3+ $39.9826 $119.9478
5+ $38.7329 $193.6645
7+ $37.4832 $262.3824
8+ $36.2347 $289.8776
11+ $32.4855 $357.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess