EN
  • EN
  • DE

DSPIC33FJ64MC710A-I/PT

Part No DSPIC33FJ64MC710A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number DSPIC33FJ64MC710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1024512-DSPIC33FJ64MC710A-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC710A-I/PT CAD Model

Description

Microchip Technology DSPIC33FJ64MC710A-I/PT Product Overview

The DSPIC33FJ64MC710A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This powerful component is ideal for applications that require advanced control features and robust processing capabilities, such as automotive, industrial control systems, motor control, and power conversion.

Key Features

  • Core: The DSPIC33FJ64MC710A-I/PT features a 16-bit dsPIC core with a maximum speed of 40 MIPS (Million Instructions Per Second), allowing for efficient handling of complex algorithms and control tasks.
  • Memory: It is equipped with 64KB of flash memory and 8KB of SRAM, providing ample space for application code and data storage.
  • Digital Signal Processing: With its DSP engine, this DSC offers features such as a modified Harvard architecture, an extended instruction set, and multiple 40-bit wide accumulators for high-speed mathematical operations.
  • I/O Capabilities: The device includes a rich set of peripherals, including UART, SPI, I2C modules for communication, as well as PWM outputs and digital I/O for control applications.
  • Analog Features: The DSC incorporates a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement and monitoring of analog signals.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The DSPIC33FJ64MC710A-I/PT comes in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O pins for complex tasks.
  • Power Management: It features flexible power management options, including power-saving modes like Idle and Sleep, contributing to the overall efficiency of the system it's integrated into.

Applications

The versatility of the DSPIC33FJ64MC710A-I/PT makes it an excellent choice for a variety of applications that demand high-speed digital signal processing and microcontroller flexibility. It's commonly used in motor control (AC Induction, Brushless DC, and Permanent Magnet Synchronous Motors), power supplies (DC-DC converters, Inverters), automotive applications (sensor interfacing, engine control), and in the field of industrial automation (robotics, process control).

Conclusion

Microchip's DSPIC33FJ64MC710A-I/PT is a robust DSC that combines the efficiency of a microcontroller with the processing power of a DSP, making it a go-to choice for engineers looking to develop advanced control systems with tight space and power constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess