EN
  • EN
  • DE

A3987SLPTR-T

Part No A3987SLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/16
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 8 V to 50 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-TSSOP-EP
Win Source Part Number 007692-A3987SLPTR-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian A3987SLPTR-T CAD Model

Description

The A3987SLPTR-T from Allegro MicroSystems, LLC is a complete microstepping motor driver with built-in translator for easy implementation. It is capable of driving a single stepper motor with up to 1.5A continuous current per phase. The A3987SLPTR-T can be operated in full-, half-, quarter-, or eighth-step modes, with up to 16 microsteps per full step. It features a wide operating voltage range of 3V to 5.5V, making it ideal for battery-powered applications.

The A3987SLPTR-T is a highly integrated microstepping driver that includes all of the necessary features for driving a stepper motor, including:

  • A built-in translator that converts step and direction signals into motor drive signals
  • A current regulator that provides precise and consistent current to the motor windings
  • A microstepping controller that allows for smooth and accurate motor positioning
  • A protection circuit that guards against overcurrent, overvoltage, and thermal overload

The A3987SLPTR-T is easy to use and requires only a few external components to operate. It is packaged in a compact TSSOP-24 package, making it ideal for space-constrained applications.

Features:

  • Complete microstepping motor driver with built-in translator
  • Drives a single stepper motor with up to 1.5A continuous current per phase
  • Operates in full-, half-, quarter-, or eighth-step modes, with up to 16 microsteps per full step
  • Wide operating voltage range of 3V to 5.5V
  • Protection against overcurrent, overvoltage, and thermal overload
  • Compact TSSOP-24 package

Applications:

  • Battery-powered devices, such as portable electronics and robotic toys
  • Industrial automation equipment, such as CNC machines and 3D printers
  • Medical devices, such as insulin pumps and X-ray machines
  • Security and surveillance systems
  • Office automation equipment, such as printers and scanners

Benefits:

  • Easy to use and requires only a few external components to operate
  • Compact and lightweight package
  • Wide operating voltage range
  • Integrated protection features
  • High performance and reliability

How to Use:

The A3987SLPTR-T is easy to use and requires only a few external components to operate. The following is a basic usage example:

  1. Connect the motor windings to the A1, A2, B1, and B2 pins.
  2. Connect the step and direction signals to the STEP and DIR pins.
  3. Connect a power supply to the VDD and GND pins.
  4. Apply a logic high signal to the RESET pin to reset the device.

Once the device is reset, it is ready to drive the motor. To move the motor, simply apply a pulse to the STEP pin and the motor will move one microstep in the direction specified by the DIR pin.

Conclusion:

The A3987SLPTR-T is a complete microstepping motor driver with built-in translator that is easy to use and highly reliable. It is ideal for a wide range of applications, including battery-powered devices, industrial automation equipment, medical devices, and security and surveillance systems.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8523 $50.0799
32+ $3.1609 $101.1488
49+ $3.0621 $150.0429
68+ $2.9634 $201.5112
88+ $2.8646 $252.0848
117+ $2.5682 $300.4794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,190 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess